Manufacturer: CEL
Win Source Part Number: 108078-UPA811T-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7.5dB
Frequency - Transition: 8GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.9dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 80 @ 5mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 108078-UPA811T-T1-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - UPA811T-T1-A |
| Polarity | NPN; 2 NPN (Dual) |
| Package Type | SOT3; SOT-363 |
| Packing Method | Tape Reel; Reel - TR |
| TJ | 150 C (302 F) |