NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA610TA-T1-A UPA610TA-T1-A

Description
Manufacturer: NEC Win Source Part Number: 728164-UPA610TA-T1-A Manufacturer Homepage: www.nec.com Reference case: SOT163 Reference Date Code: 1028+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 728164-UPA610TA-T1-A Manufacturer Homepage: www.nec.com Reference case: SOT163 Reference Date Code: 1028+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA610TA-T1-A - 728164-UPA610TA-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA610TA-T1-A
728164-UPA610TA-T1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA610TA-T1-A 728164-UPA610TA-T1-A
Manufacturer: NEC Win Source Part Number: 728164-UPA610TA-T1-A Manufacturer Homepage: www.nec.com Reference case: SOT163 Reference Date Code: 1028+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 728164-UPA610TA-T1-A
Manufacturer Homepage: www.nec.com
Reference case: SOT163
Reference Date Code: 1028+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 728164-UPA610TA-T1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA610TA-T1-A
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type 17.4 mm x 24 mm x 4.31 mm
View Details
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Transistor Type Bipolar RF; Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Package Type TO-3; SOT23
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Transistor - 32488412 - Radwell International
Fuji Electric Corp. of America
View Details