NEC Corporation 60V 5.5A MOSFET Transistor UPA2794GR-E1-AZ

Description
Trans MOSFET N/P-CH 60V 5.5A 8-Pin Power SOP T/R Product overview: UPA2794GR-E1-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2794GR-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N/P-CH 60V 5.5A 8-Pin Power SOP T/R Product overview: UPA2794GR-E1-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2794GR-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5.5A MOSFET Transistor
285-UPA2794GR-E1-AZ
60V 5.5A MOSFET Transistor 285-UPA2794GR-E1-AZ
Trans MOSFET N/P-CH 60V 5.5A 8-Pin Power SOP T/R Product overview: UPA2794GR-E1-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2794GR-E1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N/P-CH 60V 5.5A 8-Pin Power SOP T/R Product overview: UPA2794GR-E1-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2794GR-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2794GR-E1-AZ - 987011-UPA2794GR-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2794GR-E1-AZ
987011-UPA2794GR-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2794GR-E1-AZ 987011-UPA2794GR-E1-AZ
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987011-UPA2794GR-E1- AZ Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 5.5 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987011-UPA2794GR-E1-AZ
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 2 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 5.5 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA2794GR-E1-AZ 987011-UPA2794GR-E1-AZ
Product Name 60V 5.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2794GR-E1-AZ
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data