NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2781GR-E1 UPA2781GR-E1

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118391-UPA2781GR-E1 Number of Pins: 8 Rise Time: 5 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 9 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 13 A Turn-Off Delay Time: 35 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118391-UPA2781GR-E1 Number of Pins: 8 Rise Time: 5 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 9 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 13 A Turn-Off Delay Time: 35 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2781GR-E1 - 1118391-UPA2781GR-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2781GR-E1
1118391-UPA2781GR-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2781GR-E1 1118391-UPA2781GR-E1
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118391-UPA2781GR-E1 Number of Pins: 8 Rise Time: 5 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 9 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 13 A Turn-Off Delay Time: 35 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118391-UPA2781GR-E1
Number of Pins: 8
Rise Time: 5 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 9 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 13 A
Turn-Off Delay Time: 35 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1118391-UPA2781GR-E1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2781GR-E1
Unlock Full Specs
to access all available technical data

Similar Products

CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
 - 1ED3121MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type SO-8; PG-DSO-8
View Details
Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details