NEC Corporation MOSFET Transistor UPA2701GR-E1-A

Description
Product overview: UPA2701GR-E1-A from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2701GR-E1-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: UPA2701GR-E1-A from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2701GR-E1-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-UPA2701GR-E1-A
MOSFET Transistor 285-UPA2701GR-E1-A
Product overview: UPA2701GR-E1-A from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2701GR-E1-A can be used for catalog matching and distributor lookup.

Product overview: UPA2701GR-E1-A from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2701GR-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2701GR-E1-A - 735578-UPA2701GR-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2701GR-E1-A
735578-UPA2701GR-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2701GR-E1-A 735578-UPA2701GR-E1-A
Manufacturer: NEC Win Source Part Number: 735578-UPA2701GR-E1- A Manufacturer Homepage: www.nec.com Reference case: SOP8 Reference Date Code: 0707+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 735578-UPA2701GR-E1-A
Manufacturer Homepage: www.nec.com
Reference case: SOP8
Reference Date Code: 0707+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-UPA2701GR-E1-A 735578-UPA2701GR-E1-A
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2701GR-E1-A
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R2-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
5 suppliers