Serializers & Deserializers - Serdes HS Tx from CMOS Single V by One
4Gbps Serializer 1 Input 1 Output 64-QFN (9x9)
IC SERIALIZER SINGLE 64QFN
IC SERIALIZER SINGLE 64QFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THCV235-B | THCV235-B | THCV235-B | THCV235-B |
| Product Name | Serializers & Deserializers - Serdes | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Features | RoHS | RoHS | ||
| Data Rate | 4.00E6 kbps | 4.00E6 kbps | 4.00E6 kbps | 4.00E6 kbps |
| Pd | 2500 milliwatts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |