NEC Corporation Tantalum Capacitors - TEESVC1V106M12R TEESVC1V106M12R

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001127-TEESVC1V106M 12R Voltage Rating: 35 V Length: 6 mm Capacitance: 10 µF Tolerance: 20 % Polarity: Polar Leakage Current: 3.5 µA Height: 2.5 mm Width: 3.2 mm Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001127-TEESVC1V106M 12R Voltage Rating: 35 V Length: 6 mm Capacitance: 10 µF Tolerance: 20 % Polarity: Polar Leakage Current: 3.5 µA Height: 2.5 mm Width: 3.2 mm Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TEESVC1V106M12R - 1001127-TEESVC1V106M12R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TEESVC1V106M12R
1001127-TEESVC1V106M12R
Tantalum Capacitors - TEESVC1V106M12R 1001127-TEESVC1V106M12R
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001127-TEESVC1V106M 12R Voltage Rating: 35 V Length: 6 mm Capacitance: 10 µF Tolerance: 20 % Polarity: Polar Leakage Current: 3.5 µA Height: 2.5 mm Width: 3.2 mm Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001127-TEESVC1V106M12R
Voltage Rating: 35 V
Length: 6 mm
Capacitance: 10 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 3.5 µA
Height: 2.5 mm
Width: 3.2 mm
Categories: Tantalum Capacitors
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1001127-TEESVC1V106M12R
Product Name Tantalum Capacitors - TEESVC1V106M12R
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details