California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9851-2-AX PS9851-2-AX

Description
Manufacturer: CEL Win Source Part Number: 1090267-PS9851-2-AX Packaging: Bulk Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15Mbps Forward Voltage: 1.6V Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 4ns, 4ns Channel Output Current: 2mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090267-PS9851-2-AX Packaging: Bulk Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15Mbps Forward Voltage: 1.6V Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 4ns, 4ns Channel Output Current: 2mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9851-2-AX - 1090267-PS9851-2-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9851-2-AX
1090267-PS9851-2-AX
Optoisolators - Logic Output - PS9851-2-AX 1090267-PS9851-2-AX
Manufacturer: CEL Win Source Part Number: 1090267-PS9851-2-AX Packaging: Bulk Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15Mbps Forward Voltage: 1.6V Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 4ns, 4ns Channel Output Current: 2mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090267-PS9851-2-AX
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15Mbps
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 4ns, 4ns
Channel Output Current: 2mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1090267-PS9851-2-AX
Product Name Optoisolators - Logic Output - PS9851-2-AX
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Si8380PM-IU Eight Channel 24 V Digital Isolator - Si8380PM-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details