Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8275ABD-IS1

Description
Win Source Part Number: 1243734-SI8275ABD-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.2V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5940 Base Product Number: SI8275 Approval Agency: CQC, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243734-SI8275ABD-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.2V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5940 Base Product Number: SI8275 Approval Agency: CQC, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243734-SI8275ABD-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243734-SI8275ABD-IS1
Isolators - Isolators - Gate Drivers 1243734-SI8275ABD-IS1
Win Source Part Number: 1243734-SI8275ABD-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.2V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5940 Base Product Number: SI8275 Approval Agency: CQC, CSA, UL, VDE

Win Source Part Number: 1243734-SI8275ABD-IS1
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 1.8A, 4A
Rise / Fall Time (Typ): 10.5ns, 13.3ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 200kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 8ns
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 4.2V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5940
Base Product Number: SI8275
Approval Agency: CQC, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243734-SI8275ABD-IS1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1380612-1ED020I12FTXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243718-SI8261BAD-C-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details