California Eastern Laboratories - CEL Isolators - Gate Drivers - PS9531L3-V-AX PS9531L3-V-AX

Description
Manufacturer: CEL Win Source Part Number: 930888-PS9531L3-V-AX Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 930888-PS9531L3-V-AX Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PS9531L3-V-AX - 930888-PS9531L3-V-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PS9531L3-V-AX
930888-PS9531L3-V-AX
Isolators - Gate Drivers - PS9531L3-V-AX 930888-PS9531L3-V-AX
Manufacturer: CEL Win Source Part Number: 930888-PS9531L3-V-AX Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000

Manufacturer: CEL
Win Source Part Number: 930888-PS9531L3-V-AX
Operating Temperature Range: -40°C ~ 125°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 930888-PS9531L3-V-AX
Product Name Isolators - Gate Drivers - PS9531L3-V-AX
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243657-SI82394CD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details