California Eastern Laboratories - CEL Isolators - Gate Drivers - PS9505L1-AX PS9505L1-AX

Description
Manufacturer: CEL Win Source Part Number: 1090237-PS9505L1-AX Packaging: Cut Strip Approvals: CSA, SEMKO, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.56V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090237-PS9505L1-AX Packaging: Cut Strip Approvals: CSA, SEMKO, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.56V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PS9505L1-AX - 1090237-PS9505L1-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PS9505L1-AX
1090237-PS9505L1-AX
Isolators - Gate Drivers - PS9505L1-AX 1090237-PS9505L1-AX
Manufacturer: CEL Win Source Part Number: 1090237-PS9505L1-AX Packaging: Cut Strip Approvals: CSA, SEMKO, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.56V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090237-PS9505L1-AX
Packaging: Cut Strip
Approvals: CSA, SEMKO, UL
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.56V
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1090237-PS9505L1-AX
Product Name Isolators - Gate Drivers - PS9505L1-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - SI8234AB-D-IS1 - 933662-SI8234AB-D-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners - 1357389 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex, iecex
View Details
4 suppliers