The PS7142L-1A-E3-A is a solid state relay with a 6-pin surface mount DIP package, featuring an integrated GaAs LED and MOS FET for AC/DC switching. It has a 400 V breakdown voltage, low offset voltage, and supports analog signal control with high linearity. The device operates with a low LED current of 2 mA and is certified by UL, BSI, and CSA. It is supplied in embossed tape reel packaging with 1,000 pcs per reel and is Pb-free.
SSR OCMOS FET 200MA NO 6-SMD Product overview: PS7142L-1A-E3-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200MA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-PS7142L-1A-E3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-PS7142L-1A-E3-A |
| Product Name | SMD 200MA MOSFET Transistor |
| Package Type | Reel - TR |