The E1 Plus electronic overload relay with part number 193-EECP is a three-phase device designed for motor protection with a current adjustment range of 1.0 to 5.0 A. It features selectable trip class settings of 10, 15, 20, or 30 and offers both automatic and manual reset options. The relay includes screw-type control terminals, a wide 5:1 adjustment range, and integrated panel and DIN rail mounting with pass-thru wiring. It provides thermal modeling, phase loss detection with a 3-second response time, and isolated contacts rated for 600 V. The device complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked. Ambient temperature compensation ensures consistent operation within its specified range.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 1.0-5.0A (3 Phase), Pass-thru
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EECP |
| Product Name | E1 Plus 1-5 A IEC Overload Relay |