The PS2806-4-A is a 16-pin SSOP optocoupler containing a GaAs LED and an NPN Darlington phototransistor, designed for high-density isolated signal transmission. It features a 2,500 Vr.m.s. isolation voltage, 4.5 mm air and creepage distances, and a 0.1 mm isolation thickness. The package measures 10.3 mm × 4.4 mm with a 1.27 mm pin pitch. It supports AC input response, a typical current transfer ratio of 2,000% at IF = ±1 mA and VCE = 2 V, and operates from −55 to +100 °C. The device meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, and RoHS standards, with a Pb-free solder finish. It is packaged in embossed tape with a 10-piece count.
OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PS2806-4-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2806-4-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2806-4-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tube |