California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2702-1-A PS2702-1-A

Description
Manufacturer: CEL Win Source Part Number: 930858-PS2702-1-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000 Other Part Number: PS2702-1A, PS27021A
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 930858-PS2702-1-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000 Other Part Number: PS2702-1A, PS27021A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2702-1-A - 930858-PS2702-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2702-1-A
930858-PS2702-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2702-1-A 930858-PS2702-1-A
Manufacturer: CEL Win Source Part Number: 930858-PS2702-1-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000 Other Part Number: PS2702-1A, PS27021A

Manufacturer: CEL
Win Source Part Number: 930858-PS2702-1-A
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Package: Tube
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000
Other Part Number: PS2702-1A, PS27021A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 930858-PS2702-1-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2702-1-A
Package Type SOT3; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products