California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output PS2561BL-1-F3-A

Description
Win Source Part Number: 1085976-PS2561BL-1-F 3-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 40 mA Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): EE-SY169; SFH6156-2T; SFH6206-2T; VO617A-3X017T; LTV-356T; LTV-817S; LTV-357TPS2561BL1F3A ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet
Description
Win Source Part Number: 1085976-PS2561BL-1-F 3-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 40 mA Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): EE-SY169; SFH6156-2T; SFH6206-2T; VO617A-3X017T; LTV-356T; LTV-817S; LTV-357TPS2561BL1F3A ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1085976-PS2561BL-1-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1085976-PS2561BL-1-F3-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1085976-PS2561BL-1-F3-A
Win Source Part Number: 1085976-PS2561BL-1-F 3-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 40 mA Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): EE-SY169; SFH6156-2T; SFH6206-2T; VO617A-3X017T; LTV-356T; LTV-817S; LTV-357TPS2561BL1F3A ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL

Win Source Part Number: 1085976-PS2561BL-1-F3-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tape & Reel (TR)
Standard Package: 400
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 40 mA
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 3µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 400% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): EE-SY169; SFH6156-2T; SFH6206-2T; VO617A-3X017T; LTV-356T; LTV-817S; LTV-357TPS2561BL1F3A;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1085976-PS2561BL-1-F3-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243567-SI8234BB-D-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details