California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output PS2561AL-1-V-H-A

Description
Win Source Part Number: 959523-PS2561AL-1-V- H-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 160% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): VO610A-3X007T; SFH6156-3; VO615A-1X009T; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; PS2501AL-1-A; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet
Description
Win Source Part Number: 959523-PS2561AL-1-V- H-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 160% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): VO610A-3X007T; SFH6156-3; VO615A-1X009T; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; PS2501AL-1-A; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 959523-PS2561AL-1-V-H-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
959523-PS2561AL-1-V-H-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 959523-PS2561AL-1-V-H-A
Win Source Part Number: 959523-PS2561AL-1-V- H-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 160% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): VO610A-3X007T; SFH6156-3; VO615A-1X009T; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; PS2501AL-1-A; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL

Win Source Part Number: 959523-PS2561AL-1-V-H-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 3µs, 5µs
Current - Output / Channel: 30mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 80% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 160% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): VO610A-3X007T; SFH6156-3; VO615A-1X009T; PS2501AL-1-F3-A; PS2501AL-1-F3-W-A; PS2501AL-1-A;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Mfr: CEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 959523-PS2561AL-1-V-H-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules - SCM7B34/34N-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details