California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2503L-1-E3-A PS2503L-1-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1089980-PS2503L-1-E3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 250mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 20μs, 30μs Maximum Output Voltage: 40V Channel Output Current: 30mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1089980-PS2503L-1-E3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 250mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 20μs, 30μs Maximum Output Voltage: 40V Channel Output Current: 30mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2503L-1-E3-A - 1089980-PS2503L-1-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2503L-1-E3-A
1089980-PS2503L-1-E3-A
Optoisolators - Transistor, Photovoltaic Output - PS2503L-1-E3-A 1089980-PS2503L-1-E3-A
Manufacturer: CEL Win Source Part Number: 1089980-PS2503L-1-E3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 250mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 20μs, 30μs Maximum Output Voltage: 40V Channel Output Current: 30mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1089980-PS2503L-1-E3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 250mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 400% @ 1mA
Rise and Fall Time: 20μs, 30μs
Maximum Output Voltage: 40V
Channel Output Current: 30mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1089980-PS2503L-1-E3-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2503L-1-E3-A
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 4-SMD
Forward Current 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025557 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details