Manufacturer: CEL
Win Source Part Number: 102502-NE5531079A-T1
Packaging: Reel - TR
Voltage Rating: 30V
Current Rating: 3A
Frequency: 460MHz
Current - Test: 200mA
Transistor Polarity: LDMOS
Voltage - Test: 7.5V
Power - Output: 40dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 79A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Signal Processing
RF MOSFET LDMOS 7.5V 79A Product overview: NE5531079A-T1A-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.5V, 79A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE5531079A-T1A-A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 102502-NE5531079A-T1A-A | 285-NE5531079A-T1A-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE5531079A-T1A-A | 7.5V 79A MOSFET Transistor |
| Polarity | LDMOS |