NEC Display Solutions 19" Color-Critical Desktop Monitor (black) LCD1990SXI-BK

Description
Make a smart investment and revolutionize your visual experience with the ground-breaking 19" NEC MultiSync LCD1990SXi-BK, a flat-panel monitor that boasts a multitude of leading-edge capabilities. This model's ultra-thin-frame design, along with its advanced functionality and productivity-enhanci ng technologies, could easily make it the most intelligent visual display solution to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported
Description
Make a smart investment and revolutionize your visual experience with the ground-breaking 19" NEC MultiSync LCD1990SXi-BK, a flat-panel monitor that boasts a multitude of leading-edge capabilities. This model's ultra-thin-frame design, along with its advanced functionality and productivity-enhanci ng technologies, could easily make it the most intelligent visual display solution to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported

Suppliers

Company
Product
Description
Supplier Links
19
Itasca, IL, USA
19" Color-Critical Desktop Monitor (black)
LCD1990SXI-BK
19" Color-Critical Desktop Monitor (black) LCD1990SXI-BK
Make a smart investment and revolutionize your visual experience with the ground-breaking 19" NEC MultiSync LCD1990SXi-BK, a flat-panel monitor that boasts a multitude of leading-edge capabilities. This model's ultra-thin-frame design, along with its advanced functionality and productivity-enhanci ng technologies, could easily make it the most intelligent visual display solution to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported

Make a smart investment and revolutionize your visual experience with the ground-breaking 19" NEC MultiSync LCD1990SXi-BK, a flat-panel monitor that boasts a multitude of leading-edge capabilities. This model's ultra-thin-frame design, along with its advanced functionality and productivity-enhancing technologies, could easily make it the most intelligent visual display solution to date.

  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor
  • Integrated ergonomic handle allows for easy transport
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications
  • Quick release stand easily disengages from head for mounting applications
  • GammaComp MD supported
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD1990SXI-BK
Product Name 19" Color-Critical Desktop Monitor (black)
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
30
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Screen Resolution 2560 x 1600
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details