California Eastern Laboratories - CEL RF Switches - CG2179M2-C4 CG2179M2-C4

Description
Manufacturer: CEL Win Source Part Number: 851188-CG2179M2-C4 Features: RF Switch IC 3 GHz Package: Reel - TR Family Name: CG2179 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2179M2-C4DKR, CG2179M2-C4TR, CG2179M2-C4CT
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 851188-CG2179M2-C4 Features: RF Switch IC 3 GHz Package: Reel - TR Family Name: CG2179 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2179M2-C4DKR, CG2179M2-C4TR, CG2179M2-C4CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2179M2-C4 - 851188-CG2179M2-C4 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - CG2179M2-C4
851188-CG2179M2-C4
RF Switches - CG2179M2-C4 851188-CG2179M2-C4
Manufacturer: CEL Win Source Part Number: 851188-CG2179M2-C4 Features: RF Switch IC 3 GHz Package: Reel - TR Family Name: CG2179 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2179M2-C4DKR, CG2179M2-C4TR, CG2179M2-C4CT

Manufacturer: CEL
Win Source Part Number: 851188-CG2179M2-C4
Features: RF Switch IC 3 GHz
Package: Reel - TR
Family Name: CG2179
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CG2179M2-C4DKR, CG2179M2-C4TR, CG2179M2-C4CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 851188-CG2179M2-C4
Product Name RF Switches - CG2179M2-C4
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details