California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC5195 2SC5195

Description
Manufacturer: CEL Win Source Part Number: 4898-2SC5195 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.7dB to 2.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SuperMiniMold (19) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 80 @ 3mA, 1V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 4898-2SC5195 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.7dB to 2.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SuperMiniMold (19) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 80 @ 3mA, 1V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC5195 - 4898-2SC5195 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5195
4898-2SC5195
TRANSISTORS - RF Transistors (BJT) - 2SC5195 4898-2SC5195
Manufacturer: CEL Win Source Part Number: 4898-2SC5195 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.7dB to 2.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SuperMiniMold (19) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 80 @ 3mA, 1V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 4898-2SC5195
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.7dB to 2.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SuperMiniMold (19)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 80 @ 3mA, 1V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 4898-2SC5195
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC5195
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
2-input OR gate - 74HCT1G32GZYL - Nexperia B.V.
Specs
Package Type SOT8065-1 SOT8065-1
View Details