California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC4553-AZ 2SC4553-AZ

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037169-2SC4553-AZ Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4553-AZ2SC4553AZ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037169-2SC4553-AZ Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4553-AZ2SC4553AZ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4553-AZ - 1037169-2SC4553-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4553-AZ
1037169-2SC4553-AZ
TRANSISTORS - RF Transistors (BJT) - 2SC4553-AZ 1037169-2SC4553-AZ
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037169-2SC4553-AZ Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4553-AZ2SC4553AZ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037169-2SC4553-AZ
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SC4553-AZ2SC4553AZ;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1037169-2SC4553-AZ
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4553-AZ
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details