California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC4093R-T1 2SC4093R-T1

Description
Manufacturer: CEL Win Source Part Number: 3999-2SC4093R-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB to 2.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143R Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 3999-2SC4093R-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB to 2.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143R Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4093R-T1 - 3999-2SC4093R-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4093R-T1
3999-2SC4093R-T1
TRANSISTORS - RF Transistors (BJT) - 2SC4093R-T1 3999-2SC4093R-T1
Manufacturer: CEL Win Source Part Number: 3999-2SC4093R-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB to 2.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143R Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 3999-2SC4093R-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13.5dB
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB to 2.1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143R
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 20mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 3999-2SC4093R-T1
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4093R-T1
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type E-line
View Details
60 V, 1 A PNP medium power transistors - BC52-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details