Nearson, Inc. RF Antennas SG103N-2450

Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi N Type Female Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1028-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1028-ND
RF Antennas 730-1028-ND
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi N Type Female Connector Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi N Type Female Connector Mount

Buy Now Datasheet
RF Antennas - SG103N-2450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SG103N-2450
RF Antennas SG103N-2450
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi N Type Female Connector Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1028-ND SG103N-2450
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers