Nearson, Inc. RF Antennas EM-M20007

Description
829MHz, 2.1GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 2dBi, 5dBi NMO Base Mount
Description
829MHz, 2.1GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 2dBi, 5dBi NMO Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EM-M20007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EM-M20007
RF Antennas EM-M20007
829MHz, 2.1GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 2dBi, 5dBi NMO Base Mount

829MHz, 2.1GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 2dBi, 5dBi NMO Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EM-M20007
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers