WFA07B0070CE -- SAW FILTER
NDK
SAW Filter
WFA07B0070CE
Description
Features:
Excellent guaranteed attenuation.
With a low-band ripple.
A low-loss filter.
Description
Features:
Excellent guaranteed attenuation.
With a low-band ripple.
A low-loss filter.
Datasheet
Suppliers
Features:
Excellent guaranteed attenuation.
With a low-band ripple.
A low-loss filter.
Features:
- Excellent guaranteed attenuation.
- With a low-band ripple.
- A low-loss filter.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
WFA07B0070CE |
|
Product Name
|
SAW Filter |
|
Resonator Type
|
SAW
|
Unlock Full Specs
to access all available technical data
Similar Products
Knowles Precision Devices
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
16 MHz
Frequency Stability
20 ppm
View Details
MMD Components / Monitor Quartztek
Resonator Type
SAW
Package / Form Factor
Surface Mount (optional feature); Through Hole (optional feature)
Frequency
384 MHz
View Details