ECS Inc. International Surface Mount Crystals ECS-80-20-5G3XDS-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-80-20-5G3XDS-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-80-20-5G3XDS-TR
Surface Mount Crystals ECS-80-20-5G3XDS-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1494TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1494TR-ND
Crystals XC1494TR-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1494CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1494CT-ND
Crystals XC1494CT-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328342-ECS-80-20-5G3XDS-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328342-ECS-80-20-5G3XDS-TR
Crystals, Oscillators, Resonators - Crystals 1328342-ECS-80-20-5G3XDS-TR
Manufacturer: ECS Inc. Win Source Part Number: 1328342-ECS-80-20-5G 3XDS-TR Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 8 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 125°C Case / Package: HC-49/US ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: XC1494DKRINACTIVE,EC S-80-20-5G3DS-TR,ECS 80205G3XDSTR,XC1494C T,XC1494DKR-ND,XC149 4TR,Q7673909,XC1494D KR RoHS Status: ROHS3 Compliant

Manufacturer: ECS Inc.
Win Source Part Number: 1328342-ECS-80-20-5G3XDS-TR
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: HC-49/US
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: XC1494DKRINACTIVE,ECS-80-20-5G3DS-TR,ECS80205G3XDSTR,XC1494CT,XC1494DKR-ND,XC1494TR,Q7673909,XC1494DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.7Mm Rohs Compliant Ecs Inc International - 61AK1949 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.7Mm Rohs Compliant Ecs Inc International
61AK1949
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.7Mm Rohs Compliant Ecs Inc International 61AK1949
CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.7MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number ECS-80-20-5G3XDS-TR XC1494TR-ND 1328342-ECS-80-20-5G3XDS-TR ECS-80-20-5G3XDS-TR 61AK1949
Product Name Surface Mount Crystals Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.7Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; HC-49/US - 3 Lead Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS Lead-Free RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data