ECS Inc. International Surface Mount Crystals ECS-120-S-7SX-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-3SX is a surface mount quartz crystal for stable frequency control, housed in a molded package with an industry-standard footprint. It operates from 3.570 to 70.000 MHz with a 20 pF load capacitance, ±30 ppm frequency tolerance at +25°C, and ±50 ppm stability from -10 to +70°C. Shunt capacitance is 7.0 pF, and maximum drive level is 100 μW. ESR ranges from 50 Ω to 200 Ω based on frequency and mode, with fundamental mode up to 35.999 MHz and third overtone for 27.000-70.000 MHz. It is RoHS compliant, supports MSL 1 reflow soldering with a peak temperature of +260°C, and has a storage temperature range of -40 to +85°C. Supplied in tape and reel.

Datasheet Summary
Powered by GS/AI

The ECX-3SX is a surface mount quartz crystal for stable frequency control, housed in a molded package with an industry-standard footprint. It operates from 3.570 to 70.000 MHz with a 20 pF load capacitance, ±30 ppm frequency tolerance at +25°C, and ±50 ppm stability from -10 to +70°C. Shunt capacitance is 7.0 pF, and maximum drive level is 100 μW. ESR ranges from 50 Ω to 200 Ω based on frequency and mode, with fundamental mode up to 35.999 MHz and third overtone for 27.000-70.000 MHz. It is RoHS compliant, supports MSL 1 reflow soldering with a peak temperature of +260°C, and has a storage temperature range of -40 to +85°C. Supplied in tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-S-7SX-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-S-7SX-TR
Surface Mount Crystals ECS-120-S-7SX-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1220TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1220TR-ND
Crystals XC1220TR-ND
12MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

12MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
CRYSTAL 12.0000MHZ SERIES SMD

CRYSTAL 12.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-120-S-7SX-TR XC1220TR-ND ECS-120-S-7SX-TR
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30Q-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystals - XC517CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 50-ECS-120-12-33B2-JGP-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details