NDK Oscillators - NX2016SA-32MHZ-EXS00A-CS11336 NX2016SA-32MHZ-EXS00A-CS11336

Description
Manufacturer: NDK Win Source Part Number: 851565-NX2016SA-32MH Z-EXS00A-CS11336 Series: NX2016SA Features: 32 MHz Crystal 60 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1324-1, 644-1324-6, 644-1324-2
Request a Quote Datasheet
Description
Manufacturer: NDK Win Source Part Number: 851565-NX2016SA-32MH Z-EXS00A-CS11336 Series: NX2016SA Features: 32 MHz Crystal 60 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1324-1, 644-1324-6, 644-1324-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX2016SA-32MHZ-EXS00A-CS11336 - 851565-NX2016SA-32MHZ-EXS00A-CS11336 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX2016SA-32MHZ-EXS00A-CS11336
851565-NX2016SA-32MHZ-EXS00A-CS11336
Oscillators - NX2016SA-32MHZ-EXS00A-CS11336 851565-NX2016SA-32MHZ-EXS00A-CS11336
Manufacturer: NDK Win Source Part Number: 851565-NX2016SA-32MH Z-EXS00A-CS11336 Series: NX2016SA Features: 32 MHz Crystal 60 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1324-1, 644-1324-6, 644-1324-2

Manufacturer: NDK
Win Source Part Number: 851565-NX2016SA-32MHZ-EXS00A-CS11336
Series: NX2016SA
Features: 32 MHz Crystal 60 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0060
Other Part Number: 644-1324-1, 644-1324-6, 644-1324-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 851565-NX2016SA-32MHZ-EXS00A-CS11336
Product Name Oscillators - NX2016SA-32MHZ-EXS00A-CS11336
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522 S - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA10M0000AAGR - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-13301PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details