The ECOC-2522 is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm footprint, designed for cellular, radar, test & measurement, and IoT applications. It operates with CMOS or sinewave output, offers frequency stability options of ±5 ppb (0 to +50°C), ±10 ppb (-20 to +70°C), or ±30 ppb (-40 to +75°C), and supports supply voltages of 3.3 V or 5.0 V. Power consumption is 3.6 W at startup and 1.4 W in steady state. Aging is ±1.0 ppb per day after 30 days, ±100 ppb yearly, and ±500 ppb over 10 years. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset, improving to -150 dBc/Hz beyond 10 kHz. The output load is 15 pF for CMOS or 50 Ω for sinewave, with rise and fall times of 5 ns. The part is RoHS compliant and has a storage temperature range of -40 to +100°C.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECOC-2522 S |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | OCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 2 to 100 MHz |