NDK Oscillator 2725Q

Description
2725Q Frequency stability of x/-50x10-6. A power saving-type crystal oscillator, capable of being driven by a 2.5 V. power supply. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Datasheet
Description
2725Q Frequency stability of x/-50x10-6. A power saving-type crystal oscillator, capable of being driven by a 2.5 V. power supply. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 2725Q - NDK
Belvidere, IL, USA
Oscillator
2725Q
Oscillator 2725Q
2725Q Frequency stability of x/-50x10-6. A power saving-type crystal oscillator, capable of being driven by a 2.5 V. power supply. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725Q Frequency stability of x/-50x10-6.

  • A power saving-type crystal oscillator, capable of being driven by a 2.5 V. power supply.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725Q - NDK
Belvidere, IL, USA
Oscillator
2725Q
Oscillator 2725Q
2725Q Frequency stability of x/-100x10-6. A power saving-type crystal oscillator, capable of being driven by a 2.5 V. power supply. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725Q Frequency stability of x/-100x10-6.

  • A power saving-type crystal oscillator, capable of being driven by a 2.5 V. power supply.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK
Product Category Oscillators Oscillators
Product Number 2725Q 2725Q
Product Name Oscillator Oscillator
Oscillator Type XO XO
Package / Form Factor Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm
Connectors SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Frequency 2.5 to 125 MHz 2.5 to 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details