60V 100A 4.8mΩ@10V,20A 170W 2.85V@250uA N Channel TO-220 MOSFETs ROHS
60V 100A 4.8mΩ@10V,20A 170W 2.85V@250uA 1 N-Channel TO-220 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE60H10 | NCE60H10 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2.85 volts | |
| rDS(on) | 0.0048 ohms |