Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229762-NCE603S
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
60V 26mΩ@10V,6A 2W 1.6V@250uA 1PCSN-Channel&1PCSP-
60V 26mΩ@10V,6A 2W 1.6V@250uA 1 N-Channel + 1 P-Channel SOP-8 MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1229762-NCE603S | NCE603S | NCE603S |
| Product Name | Electrical Parts - NCE603S | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Package Type | SOT3 | ||
| Polarity | N-Channel | ||
| V(BR)DSS | 60 volts | ||
| VGS(off) | 1.6 volts |