NBS Corp. #6 x 2-1/4" Eye Screw, Zinc, SEYE006022Z

Description
Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#6 x 2-1/4" Eye Screw, Zinc, - SEYE006022Z - NBS Corp.
Vernon, CA, USA
#6 x 2-1/4" Eye Screw, Zinc,
SEYE006022Z
#6 x 2-1/4" Eye Screw, Zinc, SEYE006022Z
Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Eyebolts
Product Number SEYE006022Z
Product Name #6 x 2-1/4" Eye Screw, Zinc,
Special Eyebolt Type Screw Eyes
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye Bolt Codipro SS SEB WLL ton 0.55 - 4215SSSEBM12 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.6063 tons (0.5500 metric tons)
View Details
Eye Bolts - 673664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details
Stainless Steel Swivel Eye Bolts - 47683 - Jergens, Inc.
Specs
Features Swivel
Thread Size M16 x 2.0
Maximum Load 0.8269 tons (0.7501 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details