NBS Corp. #6 x 2" Eye Screw, Zinc, SEYE006020Z

Description
Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#6 x 2" Eye Screw, Zinc, - SEYE006020Z - NBS Corp.
Vernon, CA, USA
#6 x 2" Eye Screw, Zinc,
SEYE006020Z
#6 x 2" Eye Screw, Zinc, SEYE006020Z
Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Eyebolts
Product Number SEYE006020Z
Product Name #6 x 2" Eye Screw, Zinc,
Special Eyebolt Type Screw Eyes
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 0.5 - 421100050060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.5512 tons (0.5000 metric tons)
Weight 0.3307 lbs (0.1500 kg)
View Details
Eye Bolts - 1244840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.1400 tons (0.1270 metric tons)
View Details
Shoulder Eye Bolts - 18571 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details