NBS Corp. 5/16-18 x 3-1/2" Open Eye Bolt, Zinc BOPEYE02503418Z

Description
Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 3-1/2" Open Eye Bolt, Zinc - BOPEYE02503418Z - NBS Corp.
Vernon, CA, USA
5/16-18 x 3-1/2" Open Eye Bolt, Zinc
BOPEYE02503418Z
5/16-18 x 3-1/2" Open Eye Bolt, Zinc BOPEYE02503418Z
Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Eyebolts
Product Number BOPEYE02503418Z
Product Name 5/16-18 x 3-1/2" Open Eye Bolt, Zinc
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 4 - 421100400050 - Certex UK
Specs
Rating Load Rated
Maximum Load 4.41 tons (4 metric tons)
Units Metric
View Details
Eye Bolts - 1244833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Carbon Steel
Maximum Load 0.1500 tons (0.1361 metric tons)
View Details
Shoulder Eye Bolts - 18567 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details