NBS Corp. 1/4-20 x 1/2" Low Head Socket Cap Screw, Alloy, Plain BG8LKC02000420P

Description
Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.
Description
Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 1/2" Low Head Socket Cap Screw, Alloy, Plain - BG8LKC02000420P - NBS Corp.
Vernon, CA, USA
1/4-20 x 1/2" Low Head Socket Cap Screw, Alloy, Plain
BG8LKC02000420P
1/4-20 x 1/2" Low Head Socket Cap Screw, Alloy, Plain BG8LKC02000420P
Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.

Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2” diameter, all low head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8LKC02000420P
Product Name 1/4-20 x 1/2" Low Head Socket Cap Screw, Alloy, Plain
Screw Type Cap Screw
Head Type Socket Head Cap
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Inverted Type B - T128 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details