ZAGO Manufacturing Company, Inc. 6-Lobe Flat Head Sealing Screws

Description
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a captive O-ring which is designed to fit various head styles. The O-ring sealing element acting as a total barrier against external or internal forces such as water, dirt, or air contaminants which can otherwise penetrate and ruin your system, if you’re not using ZAGO’s sealing screws. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment. How It Works An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone. ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening. Special Features Include: “O” ring which provides 360 degrees of protection Seal screws can compensate for tolerance run-out Made of compounds that can resist virtually all aggressive chemical & environmental applications Metal-to-metal contact No special installation tools or primers necessary No maintenance/re-tight ening needed Customizable threading, head and driver options Large selection of materials Reusable (within limit) feature vibration-absorbing add ons such as strips, pellets and patches Military and industry certified
Request a Quote
Description
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a captive O-ring which is designed to fit various head styles. The O-ring sealing element acting as a total barrier against external or internal forces such as water, dirt, or air contaminants which can otherwise penetrate and ruin your system, if you’re not using ZAGO’s sealing screws. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment. How It Works An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone. ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening. Special Features Include: “O” ring which provides 360 degrees of protection Seal screws can compensate for tolerance run-out Made of compounds that can resist virtually all aggressive chemical & environmental applications Metal-to-metal contact No special installation tools or primers necessary No maintenance/re-tight ening needed Customizable threading, head and driver options Large selection of materials Reusable (within limit) feature vibration-absorbing add ons such as strips, pellets and patches Military and industry certified
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Parsippany, NJ, United States
6-Lobe Flat Head Sealing Screws
6-Lobe Flat Head Sealing Screws
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a captive O-ring which is designed to fit various head styles. The O-ring sealing element acting as a total barrier against external or internal forces such as water, dirt, or air contaminants which can otherwise penetrate and ruin your system, if you’re not using ZAGO’s sealing screws. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment. How It Works An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone. ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening. Special Features Include: “O” ring which provides 360 degrees of protection Seal screws can compensate for tolerance run-out Made of compounds that can resist virtually all aggressive chemical & environmental applications Metal-to-metal contact No special installation tools or primers necessary No maintenance/re-tight ening needed Customizable threading, head and driver options Large selection of materials Reusable (within limit) feature vibration-absorbing add ons such as strips, pellets and patches Military and industry certified

6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a captive O-ring which is designed to fit various head styles. The O-ring sealing element acting as a total barrier against external or internal forces such as water, dirt, or air contaminants which can otherwise penetrate and ruin your system, if you’re not using ZAGO’s sealing screws.

The Idea

Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment.

How It Works

An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone.

ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening.

Special Features Include:

  • “O” ring which provides 360 degrees of protection
  • Seal screws can compensate for tolerance run-out
  • Made of compounds that can resist virtually all aggressive chemical & environmental applications
  • Metal-to-metal contact
  • No special installation tools or primers necessary
  • No maintenance/re-tightening needed
  • Customizable threading, head and driver options
  • Large selection of materials
  • Reusable (within limit)
  • feature vibration-absorbing add ons such as strips, pellets and patches
  • Military and industry certified
Supplier's Site

Technical Specifications

  ZAGO Manufacturing Company, Inc.
Product Category Screws
Product Name 6-Lobe Flat Head Sealing Screws
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Shoulder Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
6-Lobe Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Pan Head
Standard Drives Torx
View Details