NBS Corp. 3/8-16 x 2-1/2" Gr. 5 Hex Tap Bolt, Zinc BG5HTB03002416Z

Description
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.
Description
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 x 2-1/2" Gr. 5 Hex Tap Bolt, Zinc - BG5HTB03002416Z - NBS Corp.
Vernon, CA, USA
3/8-16 x 2-1/2" Gr. 5 Hex Tap Bolt, Zinc
BG5HTB03002416Z
3/8-16 x 2-1/2" Gr. 5 Hex Tap Bolt, Zinc BG5HTB03002416Z
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG5HTB03002416Z
Product Name 3/8-16 x 2-1/2" Gr. 5 Hex Tap Bolt, Zinc
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Clipped Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Hex Bolts - 2450822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details