NBS Corp. 3/8-16 x 3/4" 307A Carriage Bolt, Zinc BG2CAR03000616Z

Description
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.
Description
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 x 3/4" 307A Carriage Bolt, Zinc - BG2CAR03000616Z - NBS Corp.
Vernon, CA, USA
3/8-16 x 3/4" 307A Carriage Bolt, Zinc
BG2CAR03000616Z
3/8-16 x 3/4" 307A Carriage Bolt, Zinc BG2CAR03000616Z
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2CAR03000616Z
Product Name 3/8-16 x 3/4" 307A Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
#3 Dome Scraper Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details