NBS Corp. 1/4-20 x 4" 307A Carriage Bolt, Zinc BG2CAR02004020Z

Description
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.
Description
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 4" 307A Carriage Bolt, Zinc - BG2CAR02004020Z - NBS Corp.
Vernon, CA, USA
1/4-20 x 4" 307A Carriage Bolt, Zinc
BG2CAR02004020Z
1/4-20 x 4" 307A Carriage Bolt, Zinc BG2CAR02004020Z
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2CAR02004020Z
Product Name 1/4-20 x 4" 307A Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details