NBS Corp. 1/4-20 x 1/2" 307A Carriage Bolt, Zinc BG2CAR02000420Z

Description
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.
Description
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 1/2" 307A Carriage Bolt, Zinc - BG2CAR02000420Z - NBS Corp.
Vernon, CA, USA
1/4-20 x 1/2" 307A Carriage Bolt, Zinc
BG2CAR02000420Z
1/4-20 x 1/2" 307A Carriage Bolt, Zinc BG2CAR02000420Z
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2CAR02000420Z
Product Name 1/4-20 x 1/2" 307A Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Heavy Hex Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details