Keystone Electronics Corp. Titanium SHCS 8-32 x .375 Long 21806

Description
Part Number: 21806 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21806 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 8-32 x .375 Long
21806
Titanium SHCS 8-32 x .375 Long 21806
Part Number: 21806 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18

Part Number: 21806

  • Drive: Socket
  • Length: .375 [9.5]
  • Material: Titanium - Grade 2
  • Thread: 8-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21806-ND - DigiKey
Thief River Falls, MN, United States
#8-32 Cheese Head Bolt Hex Drive Titanium

#8-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21806 36-21806-ND
Product Name Titanium SHCS 8-32 x .375 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x .625 Long - 21910 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
6-32 Binding Head Screw, -7 Yellow - 9190-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Binding Head Screw - 9404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers