jbj Techniques Limited Grid Couplings

Description
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment. Quick installation and easy maintenance reduces labor and downtime costs. Fully interchangeable with industry standards. Versatile stock; metric and imperial size cover fasteners available. High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life. Grid couplings from jbj Techniques reduce vibration by as much as 30%, and cushion shock loads to safeguard your driving and driven equipment. The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance. Our grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost. Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression. Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet
Description
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment. Quick installation and easy maintenance reduces labor and downtime costs. Fully interchangeable with industry standards. Versatile stock; metric and imperial size cover fasteners available. High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life. Grid couplings from jbj Techniques reduce vibration by as much as 30%, and cushion shock loads to safeguard your driving and driven equipment. The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance. Our grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost. Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression. Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grid Couplings -  - jbj Techniques Limited
Redhill, United Kingdom
Grid Couplings
Grid Couplings
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment. Quick installation and easy maintenance reduces labor and downtime costs. Fully interchangeable with industry standards. Versatile stock; metric and imperial size cover fasteners available. High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life. Grid couplings from jbj Techniques reduce vibration by as much as 30%, and cushion shock loads to safeguard your driving and driven equipment. The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance. Our grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost. Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression. Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment.

Quick installation and easy maintenance reduces labor and downtime costs.
Fully interchangeable with industry standards. Versatile stock; metric and imperial size cover fasteners available.
High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life.

Grid couplings from jbj Techniques reduce vibration by as much as 30%, and cushion shock loads to safeguard your driving and driven equipment.

The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance.

Our grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost.

Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression.

Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost.

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Flexible Couplings
Product Name Grid Couplings
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details