APM Hexseal Corp. Fasteners, Screws; Thread Size Metric Apm Hexseal R10-32X1/2

Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Apm Hexseal
97H7853
Fasteners, Screws; Thread Size Metric Apm Hexseal 97H7853
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 97H7853
Product Name Fasteners, Screws; Thread Size Metric Apm Hexseal
Head Type Other; Recessed Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details