NBK America LLC Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) SSC-SRBS-M8-20

Description
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
Datasheet
Description
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) - SSC-SRBS-M8-20 - NBK America LLC
King of Prussia, PA, USA
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin)
SSC-SRBS-M8-20
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) SSC-SRBS-M8-20
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
  • Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed.
  • Tamper resistant screw type.
  • For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE
  • Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SSC-SRBS-M8-20
Product Name Captive Button Head Cap Bolts with Hexalobular Socket (with Pin)
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Titanium SHCS M4 x10mm Long - 25041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
#8 Contour Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details