NBK America LLC Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) SSC-SRBS-M8-16

Description
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
Datasheet
Description
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) - SSC-SRBS-M8-16 - NBK America LLC
King of Prussia, PA, USA
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin)
SSC-SRBS-M8-16
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) SSC-SRBS-M8-16
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
  • Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed.
  • Tamper resistant screw type.
  • For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE
  • Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • We also produce captive screws of special specifications, e.g. dimensions, shapes, materials and surface treatment. Please contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SSC-SRBS-M8-16
Product Name Captive Button Head Cap Bolts with Hexalobular Socket (with Pin)
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Coach Bolts - 2455292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
Bolt - 4014A4/316L2017088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 6.69 inch (170 mm)
View Details