NBK America LLC Hex Socket Flat Head Bolts (with Pin) SRHFS-M10-25

Description
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
Datasheet
Description
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Flat Head Bolts (with Pin) - SRHFS-M10-25 - NBK America LLC
King of Prussia, PA, USA
Hex Socket Flat Head Bolts (with Pin)
SRHFS-M10-25
Hex Socket Flat Head Bolts (with Pin) SRHFS-M10-25
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • Flat head bolts with pin at the center of their socket.
  • This prevents mounting and removing with regular tools.
  • Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SRHFS-M10-25
Product Name Hex Socket Flat Head Bolts (with Pin)
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3.5M
View Details