NBK America LLC Roller Chain Bolt SRCS-60-49-L

Description
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part number. SRCS-R----Right thread SRCS-L----Left thread All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a roller chain joint link or offset link is required.
Datasheet
Description
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part number. SRCS-R----Right thread SRCS-L----Left thread All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a roller chain joint link or offset link is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Bolt - SRCS-60-49-L - NBK America LLC
King of Prussia, PA, USA
Roller Chain Bolt
SRCS-60-49-L
Roller Chain Bolt SRCS-60-49-L
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part number. SRCS-R----Right thread SRCS-L----Left thread All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a roller chain joint link or offset link is required.
  • Wide variations from roller chain nominal diameter No. 11 through 100.
  • Right thread or left thread can be selected according to the end symbol of the part
    number.
    SRCS-R----Right thread
    SRCS-L----Left thread
  • All products are provided with hexagon nuts (3 types).
  • For linkage with a roller chain, a roller chain joint link or offset link is required.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SRCS-60-49-L
Product Name Roller Chain Bolt
Length 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 3 mm - 121200300060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details